Vishay Precision Group Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1200JE73

Description
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1200JE73
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1200JE73
Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .12 5% E73 E3 Vishay - 69P7389 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .12 5% E73 E3 Vishay
69P7389
Cw-5 .12 5% E73 E3 Vishay 69P7389
CW-5 .12 5% E73 e3

CW-5 .12 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1200JE73 69P7389
Product Name Res Wirewound 120m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .12 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers