Vishay Precision Group Res Wirewound 110m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1100KE73

Description
Res Wirewound 110m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 110m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1100KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1100KE73
Res Wirewound 110m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1100KE73
Res Wirewound 110m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005R1100KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R1100KE73
Wirewound Resistors 3110-CW005R1100KE73
CW-5 .11 10% E73 e3

CW-5 .11 10% E73 e3

Supplier's Site Datasheet
Cw-5 .11 10% E73 E3 Vishay - 69P7383 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .11 10% E73 E3 Vishay
69P7383
Cw-5 .11 10% E73 E3 Vishay 69P7383
CW-5 .11 10% E73 e3

CW-5 .11 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005R1100KE73 3110-CW005R1100KE73 69P7383
Product Name Res Wirewound 110m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 .11 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details