Vishay Precision Group Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1100KE122

Description
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1100KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1100KE122
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1100KE122
Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 .11 10% E12 E3 Vishay - 69P7381 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 .11 10% E12 E3 Vishay
69P7381
Cw-5-2 .11 10% E12 E3 Vishay 69P7381
CW-5-2 .11 10% e12 E3

CW-5-2 .11 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1100KE122 69P7381
Product Name Res Wirewound 110m Ohm 10% 4W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-2 .11 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers