Vishay Precision Group Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1100JE73

Description
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1100JE73
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1100JE73
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 .11 5% E73 E3 Vishay - 69P7377 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .11 5% E73 E3 Vishay
69P7377
Cw-5 .11 5% E73 E3 Vishay 69P7377
CW-5 .11 5% E73 e3

CW-5 .11 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1100JE73 69P7377
Product Name Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5 .11 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details