Vishay Precision Group Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1100JE123

Description
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW005R1100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW005R1100JE123
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk CW005R1100JE123
Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 .11 5% E12 E3 Vishay - 69P7376 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .11 5% E12 E3 Vishay
69P7376
Cw-5-3 .11 5% E12 E3 Vishay 69P7376
CW-5-3 .11 5% e12 E3

CW-5-3 .11 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1100JE123 69P7376
Product Name Res Wirewound 110m Ohm 5% 5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-5-3 .11 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details