Vishay Precision Group Res Wirewound 100m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1000KE733

Description
Res Wirewound 100m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R - CW005R1000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R
CW005R1000KE733
Res Wirewound 100m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R CW005R1000KE733
Res Wirewound 100m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 .1 10% E73 E3 Vishay - 69P7373 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 .1 10% E73 E3 Vishay
69P7373
Cw-5-3 .1 10% E73 E3 Vishay 69P7373
CW-5-3 .1 10% E73 e3

CW-5-3 .1 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005R1000KE733 69P7373
Product Name Res Wirewound 100m Ohm 10% 5W ¦90ppm/¦C AXL Thru-Hole T/R Cw-5-3 .1 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 5-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers