Vishay Precision Group Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0059R100KE732

Description
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0059R100KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0059R100KE732
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0059R100KE732
Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 9.1 10% E73 E3 Vishay - 70P0939 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 9.1 10% E73 E3 Vishay
70P0939
Cw-5-2 9.1 10% E73 E3 Vishay 70P0939
CW-5-2 9.1 10% E73 e3

CW-5-2 9.1 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0059R100KE732 70P0939
Product Name Res Wirewound 9.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 9.1 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details