Vishay Precision Group Wirewound Resistors CW0059R000KE12

Description
CW-5 9 10% E12 e3
Request a Quote Datasheet
Description
CW-5 9 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0059R000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0059R000KE12
Wirewound Resistors 3110-CW0059R000KE12
CW-5 9 10% E12 e3

CW-5 9 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 9 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0059R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0059R000KE12
Res Wirewound 9 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0059R000KE12
Res Wirewound 9 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 9 10% E12 E3 Vishay - 70P0911 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 9 10% E12 E3 Vishay
70P0911
Cw-5 9 10% E12 E3 Vishay 70P0911
CW-5 9 10% e12 E3

CW-5 9 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0059R000KE12 CW0059R000KE12 70P0911
Product Name Wirewound Resistors Res Wirewound 9 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5 9 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 9 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details