Vishay Precision Group Res Wirewound 9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0059R000JE733

Description
Res Wirewound 9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0059R000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0059R000JE733
Res Wirewound 9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0059R000JE733
Res Wirewound 9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 9 5% E73 E3 Vishay - 70P0910 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 9 5% E73 E3 Vishay
70P0910
Cw-5-3 9 5% E73 E3 Vishay 70P0910
CW-5-3 9 5% E73 e3

CW-5-3 9 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0059R000JE733 70P0910
Product Name Res Wirewound 9 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 9 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers