Vishay Precision Group Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0059R000JE732

Description
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0059R000JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0059R000JE732
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0059R000JE732
Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 9 5% E73 E3 Vishay - 70P0909 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 9 5% E73 E3 Vishay
70P0909
Cw-5-2 9 5% E73 E3 Vishay 70P0909
CW-5-2 9 5% E73 e3

CW-5-2 9 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0059R000JE732 70P0909
Product Name Res Wirewound 9 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 9 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details