Vishay Precision Group Res Wirewound 9.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0059K100KE123

Description
Res Wirewound 9.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0059K100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0059K100KE123
Res Wirewound 9.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0059K100KE123
Res Wirewound 9.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 9.1K 10% E12 E3 Vishay - 70P0901 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 9.1K 10% E12 E3 Vishay
70P0901
Cw-5-3 9.1K 10% E12 E3 Vishay 70P0901
CW-5-3 9.1K 10% e12 E3

CW-5-3 9.1K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0059K100KE123 70P0901
Product Name Res Wirewound 9.1K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 9.1K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers