Vishay Precision Group Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0059K100JE123

Description
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0059K100JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0059K100JE123
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0059K100JE123
Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 9.1K 5% E12 E3 Vishay - 70P0895 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 9.1K 5% E12 E3 Vishay
70P0895
Cw-5-3 9.1K 5% E12 E3 Vishay 70P0895
CW-5-3 9.1K 5% e12 E3

CW-5-3 9.1K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0059K100JE123 70P0895
Product Name Res Wirewound 9.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 9.1K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers