Vishay Precision Group CW00591R00JE73 CW00591R00JE73

Description
CW00591R00JE73
Request a Quote Datasheet
Description
CW00591R00JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00591R00JE73 - CW00591R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00591R00JE73
CW00591R00JE73
CW00591R00JE73 CW00591R00JE73
CW00591R00JE73

CW00591R00JE73

Supplier's Site
Wirewound Resistors - 3110-CW00591R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00591R00JE73
Wirewound Resistors 3110-CW00591R00JE73
CW-5 91 5% E73 e3

CW-5 91 5% E73 e3

Supplier's Site Datasheet
Resistor, Wirewound, 91 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 27K6476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 91 Ohm, 5W, 5%, Full Reel; Resistance Vishay
27K6476
Resistor, Wirewound, 91 Ohm, 5W, 5%, Full Reel; Resistance Vishay 27K6476
RESISTOR, WIREWOUND, 91 OHM, 5W, 5%, FULL REEL; Resistance:91ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 91 OHM, 5W, 5%, FULL REEL; Resistance:91ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00591R00JE73 3110-CW00591R00JE73 27K6476
Product Name CW00591R00JE73 Wirewound Resistors Resistor, Wirewound, 91 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176081-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details