Vishay Precision Group Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00591R00JE122

Description
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00591R00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00591R00JE122
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00591R00JE122
Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 91 5% E12 E3 Vishay - 70P0965 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 91 5% E12 E3 Vishay
70P0965
Cw-5-2 91 5% E12 E3 Vishay 70P0965
CW-5-2 91 5% e12 E3

CW-5-2 91 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00591R00JE122 70P0965
Product Name Res Wirewound 91 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 91 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details