Vishay Precision Group Res Wirewound 910 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005910R0KE12

Description
Res Wirewound 910 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 910 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005910R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005910R0KE12
Res Wirewound 910 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005910R0KE12
Res Wirewound 910 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 910 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005910R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005910R0KE12
Wirewound Resistors 3110-CW005910R0KE12
CW-5 910 10% E12 e3

CW-5 910 10% E12 e3

Supplier's Site Datasheet
Cw-5 910 10% E12 E3 Vishay - 70P0981 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 910 10% E12 E3 Vishay
70P0981
Cw-5 910 10% E12 E3 Vishay 70P0981
CW-5 910 10% e12 E3

CW-5 910 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005910R0KE12 3110-CW005910R0KE12 70P0981
Product Name Res Wirewound 910 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 910 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers