Vishay Precision Group Res Wirewound 900 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005900R0KE12

Description
Res Wirewound 900 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 900 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005900R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005900R0KE12
Res Wirewound 900 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005900R0KE12
Res Wirewound 900 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005900R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005900R0KE12
Wirewound Resistors 3110-CW005900R0KE12
CW-5 900 10% E12 e3

CW-5 900 10% E12 e3

Supplier's Site Datasheet
Cw-5 900 10% E12 E3 Vishay - 70P0946 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 900 10% E12 E3 Vishay
70P0946
Cw-5 900 10% E12 E3 Vishay 70P0946
CW-5 900 10% e12 E3

CW-5 900 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005900R0KE12 3110-CW005900R0KE12 70P0946
Product Name Res Wirewound 900 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 900 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details