Vishay Precision Group Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005900R0JE122

Description
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005900R0JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005900R0JE122
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005900R0JE122
Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 900 5% E12 E3 Vishay - 70P0942 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 900 5% E12 E3 Vishay
70P0942
Cw-5-2 900 5% E12 E3 Vishay 70P0942
CW-5-2 900 5% e12 E3

CW-5-2 900 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005900R0JE122 70P0942
Product Name Res Wirewound 900 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 900 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details