Vishay Precision Group Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0058R200KE732

Description
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0058R200KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0058R200KE732
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0058R200KE732
Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 8.2 10% E73 E3 Vishay - 70P0811 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 8.2 10% E73 E3 Vishay
70P0811
Cw-5-2 8.2 10% E73 E3 Vishay 70P0811
CW-5-2 8.2 10% E73 e3

CW-5-2 8.2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0058R200KE732 70P0811
Product Name Res Wirewound 8.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 8.2 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details