Vishay Precision Group Wirewound Resistors CW0058R000KE73

Description
CW-5 8 10% E73 e3
Request a Quote Datasheet
Description
CW-5 8 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0058R000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0058R000KE73
Wirewound Resistors 3110-CW0058R000KE73
CW-5 8 10% E73 e3

CW-5 8 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0058R000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0058R000KE73
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0058R000KE73
Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 8 10% E73 E3 Vishay - 70P0798 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 8 10% E73 E3 Vishay
70P0798
Cw-5 8 10% E73 E3 Vishay 70P0798
CW-5 8 10% E73 e3

CW-5 8 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0058R000KE73 CW0058R000KE73 70P0798
Product Name Wirewound Resistors Res Wirewound 8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5 8 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details