Vishay Precision Group Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0058R000JE122

Description
Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0058R000JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0058R000JE122
Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0058R000JE122
Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 8 5% E12 E3 Vishay - 70P0790 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 8 5% E12 E3 Vishay
70P0790
Cw-5-2 8 5% E12 E3 Vishay 70P0790
CW-5-2 8 5% e12 E3

CW-5-2 8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0058R000JE122 70P0790
Product Name Res Wirewound 8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-2 8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details