Vishay Precision Group Res Wirewound 8.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0058K500KE732

Description
Res Wirewound 8.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0058K500KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0058K500KE732
Res Wirewound 8.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0058K500KE732
Res Wirewound 8.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 8.5K 10% E73 E3 Vishay - 70P0787 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 8.5K 10% E73 E3 Vishay
70P0787
Cw-5-2 8.5K 10% E73 E3 Vishay 70P0787
CW-5-2 8.5K 10% E73 e3

CW-5-2 8.5K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0058K500KE732 70P0787
Product Name Res Wirewound 8.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 8.5K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details