Vishay Intertechnology, Inc. Wirewound Resistors CW0058K500KE73

Description
CW-5 8.5K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 8.5K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0058K500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0058K500KE73
Wirewound Resistors 3110-CW0058K500KE73
CW-5 8.5K 10% E73 e3

CW-5 8.5K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0058K500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0058K500KE73
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0058K500KE73
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0058K500KE73 CW0058K500KE73
Product Name Wirewound Resistors Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details