Vishay Precision Group Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0058K500KE123

Description
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0058K500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0058K500KE123
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0058K500KE123
Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 8.5K 10% E12 E3 Vishay - 70P0785 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 8.5K 10% E12 E3 Vishay
70P0785
Cw-5-3 8.5K 10% E12 E3 Vishay 70P0785
CW-5-3 8.5K 10% e12 E3

CW-5-3 8.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0058K500KE123 70P0785
Product Name Res Wirewound 8.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 8.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details