Vishay Precision Group Wirewound Resistors CW0058K500JE12

Description
CW-5 8.5K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 8.5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0058K500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0058K500JE12
Wirewound Resistors 3110-CW0058K500JE12
CW-5 8.5K 5% E12 e3

CW-5 8.5K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0058K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0058K500JE12
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0058K500JE12
Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 8.5K 5% E12 E3 Vishay - 70P0777 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 8.5K 5% E12 E3 Vishay
70P0777
Cw-5 8.5K 5% E12 E3 Vishay 70P0777
CW-5 8.5K 5% e12 E3

CW-5 8.5K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0058K500JE12 CW0058K500JE12 70P0777
Product Name Wirewound Resistors Res Wirewound 8.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 8.5K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details