Vishay Precision Group Res Wirewound 8.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0058K200KE73

Description
Res Wirewound 8.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 8.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0058K200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0058K200KE73
Res Wirewound 8.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0058K200KE73
Res Wirewound 8.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0058K200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0058K200KE73
Wirewound Resistors 3110-CW0058K200KE73
CW-5 8.2K 10% E73 e3

CW-5 8.2K 10% E73 e3

Supplier's Site Datasheet
Cw-5 8.2K 10% E73 E3 Vishay - 70P0774 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 8.2K 10% E73 E3 Vishay
70P0774
Cw-5 8.2K 10% E73 E3 Vishay 70P0774
CW-5 8.2K 10% E73 e3

CW-5 8.2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0058K200KE73 3110-CW0058K200KE73 70P0774
Product Name Res Wirewound 8.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 8.2K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers