Vishay Precision Group Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0058K200JE122

Description
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0058K200JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0058K200JE122
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0058K200JE122
Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 8.2K 5% E12 E3 Vishay - 70P0765 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 8.2K 5% E12 E3 Vishay
70P0765
Cw-5-2 8.2K 5% E12 E3 Vishay 70P0765
CW-5-2 8.2K 5% e12 E3

CW-5-2 8.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0058K200JE122 70P0765
Product Name Res Wirewound 8.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 8.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details