Vishay Precision Group Res Wirewound 8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0058K000JE733

Description
Res Wirewound 8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0058K000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0058K000JE733
Res Wirewound 8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0058K000JE733
Res Wirewound 8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 8K 5% E73 E3 Vishay - 70P0758 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 8K 5% E73 E3 Vishay
70P0758
Cw-5-3 8K 5% E73 E3 Vishay 70P0758
CW-5-3 8K 5% E73 e3

CW-5-3 8K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0058K000JE733 70P0758
Product Name Res Wirewound 8K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 8K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - C3A43RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details