Vishay Precision Group Res Wirewound 82 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00582R00KE733

Description
Res Wirewound 82 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 82 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00582R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00582R00KE733
Res Wirewound 82 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00582R00KE733
Res Wirewound 82 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 82 10% E73 E3 Vishay - 70P0858 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 82 10% E73 E3 Vishay
70P0858
Cw-5-3 82 10% E73 E3 Vishay 70P0858
CW-5-3 82 10% E73 e3

CW-5-3 82 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00582R00KE733 70P0858
Product Name Res Wirewound 82 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 82 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details