Vishay Precision Group Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00582R00KE122

Description
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00582R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00582R00KE122
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00582R00KE122
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 82 10% E12 E3 Vishay - 70P0854 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 82 10% E12 E3 Vishay
70P0854
Cw-5-2 82 10% E12 E3 Vishay 70P0854
CW-5-2 82 10% e12 E3

CW-5-2 82 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00582R00KE122 70P0854
Product Name Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 82 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers