Vishay Intertechnology, Inc. Res Wirewound 820 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005820R0JB14

Description
Res Wirewound 820 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 820 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005820R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005820R0JB14
Res Wirewound 820 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005820R0JB14
Res Wirewound 820 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005820R0JB14
Product Name Res Wirewound 820 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers