Vishay Precision Group Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00580R00KE732

Description
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00580R00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00580R00KE732
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00580R00KE732
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 80 10% E73 E3 Vishay - 70P0835 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 80 10% E73 E3 Vishay
70P0835
Cw-5-2 80 10% E73 E3 Vishay 70P0835
CW-5-2 80 10% E73 e3

CW-5-2 80 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00580R00KE732 70P0835
Product Name Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 80 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details