Vishay Precision Group Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00580R00KE122

Description
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00580R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00580R00KE122
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00580R00KE122
Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 80 10% E12 E3 Vishay - 70P0832 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 80 10% E12 E3 Vishay
70P0832
Cw-5-2 80 10% E12 E3 Vishay 70P0832
CW-5-2 80 10% e12 E3

CW-5-2 80 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00580R00KE122 70P0832
Product Name Res Wirewound 80 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 80 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details