Vishay Precision Group Wirewound Resistors CW00580R00JE73

Description
CW-5 80 5% E73 e3
Request a Quote Datasheet
Description
CW-5 80 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00580R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00580R00JE73
Wirewound Resistors 3110-CW00580R00JE73
CW-5 80 5% E73 e3

CW-5 80 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00580R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00580R00JE73
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00580R00JE73
Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 80 5% E73 E3 Vishay - 70P0828 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 80 5% E73 E3 Vishay
70P0828
Cw-5 80 5% E73 E3 Vishay 70P0828
CW-5 80 5% E73 e3

CW-5 80 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00580R00JE73 CW00580R00JE73 70P0828
Product Name Wirewound Resistors Res Wirewound 80 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 80 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 80 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details