Vishay Precision Group Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005800R0JE733

Description
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005800R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005800R0JE733
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005800R0JE733
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 800 5% E73 E3 Vishay - 70P0841 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 800 5% E73 E3 Vishay
70P0841
Cw-5-3 800 5% E73 E3 Vishay 70P0841
CW-5-3 800 5% E73 e3

CW-5-3 800 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005800R0JE733 70P0841
Product Name Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 800 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers