Vishay Precision Group Wirewound Resistors CW0057R500KE12

Description
CW-5 7.5 10% E12 e3
Request a Quote Datasheet
Description
CW-5 7.5 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0057R500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057R500KE12
Wirewound Resistors 3110-CW0057R500KE12
CW-5 7.5 10% E12 e3

CW-5 7.5 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 7.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0057R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0057R500KE12
Res Wirewound 7.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0057R500KE12
Res Wirewound 7.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 7.5 10% E12 E3 Vishay - 70P0692 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 7.5 10% E12 E3 Vishay
70P0692
Cw-5 7.5 10% E12 E3 Vishay 70P0692
CW-5 7.5 10% e12 E3

CW-5 7.5 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0057R500KE12 CW0057R500KE12 70P0692
Product Name Wirewound Resistors Res Wirewound 7.5 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5 7.5 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details