Vishay Precision Group Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K900KE733

Description
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0057K900KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0057K900KE733
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K900KE733
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 7.9K 10% E73 E3 Vishay - 70P0673 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 7.9K 10% E73 E3 Vishay
70P0673
Cw-5-3 7.9K 10% E73 E3 Vishay 70P0673
CW-5-3 7.9K 10% E73 e3

CW-5-3 7.9K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K900KE733 70P0673
Product Name Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 7.9K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details