Vishay Precision Group Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K900KE123

Description
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0057K900KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0057K900KE123
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K900KE123
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 7.9K 10% E12 E3 Vishay - 70P0670 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 7.9K 10% E12 E3 Vishay
70P0670
Cw-5-3 7.9K 10% E12 E3 Vishay 70P0670
CW-5-3 7.9K 10% e12 E3

CW-5-3 7.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K900KE123 70P0670
Product Name Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 7.9K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers