Vishay Precision Group Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K900KE12

Description
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0057K900KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0057K900KE12
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K900KE12
Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0057K900KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057K900KE12
Wirewound Resistors 3110-CW0057K900KE12
CW-5 7.9K 10% E12 e3

CW-5 7.9K 10% E12 e3

Supplier's Site Datasheet
Cw-5 7.9K 10% E12 E3 Vishay - 70P0668 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 7.9K 10% E12 E3 Vishay
70P0668
Cw-5 7.9K 10% E12 E3 Vishay 70P0668
CW-5 7.9K 10% e12 E3

CW-5 7.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0057K900KE12 3110-CW0057K900KE12 70P0668
Product Name Res Wirewound 7.9K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 7.9K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers