Vishay Precision Group Res Wirewound 7.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K900JE123

Description
Res Wirewound 7.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0057K900JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0057K900JE123
Res Wirewound 7.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K900JE123
Res Wirewound 7.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 7.9K 5% E12 E3 Vishay - 70P0664 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 7.9K 5% E12 E3 Vishay
70P0664
Cw-5-3 7.9K 5% E12 E3 Vishay 70P0664
CW-5-3 7.9K 5% e12 E3

CW-5-3 7.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K900JE123 70P0664
Product Name Res Wirewound 7.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 7.9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details