Vishay Precision Group Res Wirewound 7.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K500KE123

Description
Res Wirewound 7.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0057K500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0057K500KE123
Res Wirewound 7.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K500KE123
Res Wirewound 7.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 7.5K 10% E12 E3 Vishay - 70P0658 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 7.5K 10% E12 E3 Vishay
70P0658
Cw-5-3 7.5K 10% E12 E3 Vishay 70P0658
CW-5-3 7.5K 10% e12 E3

CW-5-3 7.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K500KE123 70P0658
Product Name Res Wirewound 7.5K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 7.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details