Vishay Precision Group Res Wirewound 7.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K500KE122

Description
Res Wirewound 7.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0057K500KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0057K500KE122
Res Wirewound 7.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K500KE122
Res Wirewound 7.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 7.5K 10% E12 E3 Vishay - 70P0657 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 7.5K 10% E12 E3 Vishay
70P0657
Cw-5-2 7.5K 10% E12 E3 Vishay 70P0657
CW-5-2 7.5K 10% e12 E3

CW-5-2 7.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K500KE122 70P0657
Product Name Res Wirewound 7.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 7.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers