Vishay Precision Group Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K400KE732

Description
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0057K400KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0057K400KE732
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K400KE732
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 7.4K 10% E73 E3 Vishay - 70P0650 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 7.4K 10% E73 E3 Vishay
70P0650
Cw-5-2 7.4K 10% E73 E3 Vishay 70P0650
CW-5-2 7.4K 10% E73 e3

CW-5-2 7.4K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K400KE732 70P0650
Product Name Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 7.4K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers