Vishay Precision Group Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K400KE122

Description
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0057K400KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0057K400KE122
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K400KE122
Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 7.4K 10% E12 E3 Vishay - 70P0647 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 7.4K 10% E12 E3 Vishay
70P0647
Cw-5-2 7.4K 10% E12 E3 Vishay 70P0647
CW-5-2 7.4K 10% e12 E3

CW-5-2 7.4K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K400KE122 70P0647
Product Name Res Wirewound 7.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 7.4K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details