Vishay Precision Group Res Wirewound 7.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K200KE732

Description
Res Wirewound 7.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 7.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0057K200KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0057K200KE732
Res Wirewound 7.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K200KE732
Res Wirewound 7.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 7.2K 10% E73 E3 Vishay - 70P0626 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 7.2K 10% E73 E3 Vishay
70P0626
Cw-5-2 7.2K 10% E73 E3 Vishay 70P0626
CW-5-2 7.2K 10% E73 e3

CW-5-2 7.2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K200KE732 70P0626
Product Name Res Wirewound 7.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 7.2K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879456-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details