Vishay Intertechnology, Inc. Wirewound Resistors CW0057K200KE12

Description
CW-5 7.2K 10% E12 e3
Request a Quote Datasheet
Description
CW-5 7.2K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0057K200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057K200KE12
Wirewound Resistors 3110-CW0057K200KE12
CW-5 7.2K 10% E12 e3

CW-5 7.2K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 7.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0057K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0057K200KE12
Res Wirewound 7.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0057K200KE12
Res Wirewound 7.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0057K200KE12 CW0057K200KE12
Product Name Wirewound Resistors Res Wirewound 7.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details