Vishay Precision Group Res Wirewound 7.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K200JE73

Description
Res Wirewound 7.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 7.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0057K200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0057K200JE73
Res Wirewound 7.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K200JE73
Res Wirewound 7.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0057K200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057K200JE73
Wirewound Resistors 3110-CW0057K200JE73
CW-5 7.2K 5% E73 e3

CW-5 7.2K 5% E73 e3

Supplier's Site Datasheet
Cw-5 7.2K 5% E73 E3 Vishay - 70P0619 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 7.2K 5% E73 E3 Vishay
70P0619
Cw-5 7.2K 5% E73 E3 Vishay 70P0619
CW-5 7.2K 5% E73 e3

CW-5 7.2K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0057K200JE73 3110-CW0057K200JE73 70P0619
Product Name Res Wirewound 7.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 7.2K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers