Vishay Precision Group Res Wirewound 7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K000KE732

Description
Res Wirewound 7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0057K000KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0057K000KE732
Res Wirewound 7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0057K000KE732
Res Wirewound 7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 7K 10% E73 E3 Vishay - 70P0614 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 7K 10% E73 E3 Vishay
70P0614
Cw-5-2 7K 10% E73 E3 Vishay 70P0614
CW-5-2 7K 10% E73 e3

CW-5-2 7K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0057K000KE732 70P0614
Product Name Res Wirewound 7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 7K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details