Vishay Precision Group Res Wirewound 770 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005770R0KE122

Description
Res Wirewound 770 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 770 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 770 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005770R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 770 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005770R0KE122
Res Wirewound 770 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005770R0KE122
Res Wirewound 770 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 770 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 770 10% E12 E3 Vishay - 70P0749 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 770 10% E12 E3 Vishay
70P0749
Cw-5-2 770 10% E12 E3 Vishay 70P0749
CW-5-2 770 10% e12 E3

CW-5-2 770 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005770R0KE122 70P0749
Product Name Res Wirewound 770 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 770 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details