Vishay Precision Group Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005770R0JE733

Description
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005770R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005770R0JE733
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005770R0JE733
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 770 5% E73 E3 Vishay - 70P0747 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 770 5% E73 E3 Vishay
70P0747
Cw-5-3 770 5% E73 E3 Vishay 70P0747
CW-5-3 770 5% E73 e3

CW-5-3 770 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005770R0JE733 70P0747
Product Name Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 770 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details