Vishay Precision Group Wirewound Resistors CW005770R0JB12

Description
CW-5 770 5% B12
Request a Quote Datasheet
Description
CW-5 770 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005770R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005770R0JB12
Wirewound Resistors 3110-CW005770R0JB12
CW-5 770 5% B12

CW-5 770 5% B12

Supplier's Site Datasheet
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005770R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005770R0JB12
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005770R0JB12
Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 770 5% B12 Vishay - 28M5297 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 770 5% B12 Vishay
28M5297
Cw-5 770 5% B12 Vishay 28M5297
CW-5 770 5% B12

CW-5 770 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005770R0JB12 CW005770R0JB12 28M5297
Product Name Wirewound Resistors Res Wirewound 770 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 770 5% B12 Vishay
Category / Application Industrial
Resistance Range 770 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details